EN
  • EN
  • DE

R5460N235AA-TR-FE

Part No R5460N235AA-TR-FE
Manufacturer Rochester Electronics
Catalog Specialized ICs
Description LI-ION/POLYMER 2-CELL PROTECTOR,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Ricoh
Series *
Package Bulk
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931385-R5460N235AA-TR-FE
Ultra Librarian 3D Model Ultra Librarian R5460N235AA-TR-FE CAD Model

Description

The R5460N235AA-TR-FE is a voltage regulator IC manufactured by Rochester Electronics. This is a high-voltage tolerant LDO regulator that features low current consumption and a small package. It's designed for applications where stable voltage regulation is required from a relatively high input voltage.

Applications

  • Automotive applications: Regulates voltage in various automotive electronic control units (ECUs) and sensor systems.
  • Industrial control systems: Provides stable power to sensors, microcontrollers, and communication modules in industrial environments.
  • Power adapters and chargers: Used in AC/DC adapters and battery chargers to provide a regulated output voltage.
  • White goods: Regulates power in appliances such as refrigerators, washing machines, and dishwashers.
  • Metering devices: Provides stable power to electronic meters for accurate measurement and data logging.

Features

  • High Input Voltage Tolerance: Can withstand relatively high input voltages without damage, increasing system robustness.
  • Low Quiescent Current: Minimizes power consumption, extending battery life or reducing overall power usage.
  • High Output Voltage Accuracy: Provides a precise output voltage for stable operation of connected components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small Package Size: Allows for compact designs in various applications.

Benefits

  • Robustness in High-Voltage Environments: The high input voltage tolerance ensures reliable operation even with voltage fluctuations.
  • Energy Efficiency: Low quiescent current minimizes power waste, contributing to energy savings.
  • Stable Performance: Accurate output voltage regulation ensures stable and reliable operation of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details

The R5460N235AA-TR-FE is a 2.35V fixed output LDO regulator. The specific input voltage range depends on the datasheet, but it is designed to tolerate higher voltages than standard LDOs. It is available in a small package. It typically operates in a temperature range of -40°C to +85°C. The overcurrent protection is designed to prevent damage in the event of a short circuit or overload condition. The datasheet will contain detailed electrical characteristics, including the maximum input voltage, output current capabilities, and thermal resistance. It complies with RoHS standards.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8946 $53.6760
140+ $0.7341 $102.7740
215+ $0.7111 $152.8865
295+ $0.6882 $203.0190
380+ $0.6653 $252.8140
505+ $0.5964 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess