EN
  • EN
  • DE

S87C51FC

Part No S87C51FC
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090613-S87C51FC
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S87C51FC CAD Model

Description

The S87C51FC is an 8-bit microcontroller, originally manufactured by Philips (now NXP) and now offered by Rochester Electronics. It belongs to the popular 8051 family of microcontrollers and is widely used in embedded systems for control and automation. This microcontroller features a versatile set of peripherals and is suitable for various applications.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Motor control
  • Robotics
  • Instrumentation

Features

  • 8-bit CPU: Provides efficient processing for a wide range of control tasks.
  • On-chip ROM/EPROM: Stores the program code.
  • On-chip RAM: Provides memory for data storage and program execution.
  • Timers/Counters: Offer accurate timing and counting capabilities for event scheduling and control.
  • Serial communication interface (UART): Supports communication with other devices using serial protocols.
  • Interrupt controller: Enables efficient handling of asynchronous events.
  • Digital I/O ports: Allow for interfacing with external devices and sensors.

Benefits

  • Cost-effective: Provides a good balance of performance and price.
  • Versatile: Suitable for a wide range of applications.
  • Easy to use: The 8051 architecture is well-documented and supported by a wide range of development tools.
  • Real-time control: The timers and interrupt controller enable precise and responsive control of external devices.
  • Availability: Rochester Electronics ensures continued availability of this microcontroller.

Additional Details

The S87C51FC microcontroller typically operates with a clock frequency in the MHz range. It is commonly packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The power consumption is relatively low, making it suitable for battery-powered applications. Refer to the Rochester Electronics or original Philips/NXP datasheet for detailed electrical characteristics, pinout information, and programming guidelines. Since Rochester Electronics specializes in continued manufacturing of mature products, the datasheet will be crucial for understanding its specific characteristics compared to the original.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess