EN
  • EN
  • DE

BA178M06FP

Part No BA178M06FP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard 78M series, 3-pin regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151024-BA178M06FP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA178M06FP CAD Model

Description

The BA178M06FP is a 0.5A three-terminal positive fixed voltage regulator from Rohm Semiconductor. This regulator is designed to provide a stable and accurate 6V output voltage for various electronic applications. It offers features like overcurrent protection, thermal shutdown, and short-circuit protection, making it a reliable and robust choice for linear voltage regulation.

Applications:

  • Microcontroller Power Supplies: Provides a stable 6V power supply for microcontrollers and their associated circuitry.
  • Sensor Power Supplies: Used to power sensors in industrial, automotive, and consumer applications.
  • Logic Circuits: Provides a regulated voltage for digital logic circuits requiring a 6V supply.
  • Small Appliances: Used in small appliances to provide a regulated 6V output.
  • Battery Chargers: Employed in simple linear battery charging circuits.

Features:

  • Fixed 6V Output: Provides a stable and accurate 6V output voltage.
  • 0.5A Output Current: Capable of delivering up to 0.5A of output current.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Short-Circuit Protection: Offers short-circuit protection to protect the regulator and the connected load.
  • Compact Package: Available in a compact TO-252 package for easy integration into various circuit designs.

Benefits:

  • Stable Voltage: Provides a stable and reliable 6V power supply for sensitive electronic components.
  • Protection Features: Protects against overcurrent, overheating, and short circuits, enhancing the reliability of the system.
  • Easy to Use: Simple to implement with minimal external components required.
  • Cost-Effective: Offers a cost-effective solution for linear voltage regulation in various applications.
  • Robust Design: Designed for reliable operation in a wide range of environmental conditions.

Additional Details:

The BA178M06FP is typically available in a TO-252 package. The input voltage range is typically from 8V to 25V. It features internal current limiting and thermal shutdown features for enhanced reliability. The device is designed to operate over a wide temperature range, making it suitable for various applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1421 $61.7052
28+ $4.2192 $118.1376
43+ $4.0875 $175.7625
59+ $3.9559 $233.3981
76+ $3.8242 $290.6392
102+ $3.4280 $349.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess