EN
  • EN
  • DE

BD3007HFP-CTR

Part No BD3007HFP-CTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819193-BD3007HFP-CTR
Ultra Librarian 3D Model Ultra Librarian BD3007HFP-CTR CAD Model

Description

The BD3007HFP-CTR is a power management IC manufactured by Rohm Semiconductor. While specific details are limited without the official datasheet, power management ICs like this typically regulate voltage, current, and power consumption within electronic devices. They are used to optimize efficiency, protect circuits, and ensure stable operation.

Applications:

  • Voltage regulation: Providing stable voltage supplies for different components.
  • Battery management: Charging and monitoring batteries in portable devices.
  • Power distribution: Distributing power efficiently throughout a system.
  • Overcurrent protection: Protecting circuits from excessive current flow.
  • Thermal management: Preventing overheating by controlling power dissipation.

Features:

  • Voltage regulation: Regulates output voltage to a stable level.
  • Current limiting: Limits current flow to protect circuits.
  • Overvoltage protection: Protects against excessive voltage levels.
  • Thermal shutdown: Shuts down the IC when the temperature exceeds a safe limit.
  • Low quiescent current: Minimizes power consumption when idle.

Benefits:

  • Improved efficiency: Reduces power waste.
  • Enhanced reliability: Protects circuits from damage.
  • Extended battery life: Prolongs the operating time of portable devices.
  • Simplified design: Simplifies power supply design.
  • Compact solution: Reduces the size of power supply circuits.

To obtain precise details about the BD3007HFP-CTR, it is essential to consult the official datasheet from Rohm Semiconductor. This document would contain the specific voltage and current ratings, protection features, operating conditions, and application guidelines. Without the datasheet, any further statements would be speculative. The CTR suffix may indicate specific packaging or reel options.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess