EN
  • EN
  • DE

BD9352GULE2

Part No BD9352GULE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description Switching Regulator IC 2.5V to 5.5V 32-Pin VCSP50L3 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049050-BD9352GULE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD9352GULE2 CAD Model

Description

The BD9352GULE2 is a white LED driver IC manufactured by Rohm Semiconductor. It's designed to efficiently power and control white LEDs used in backlighting applications, primarily for LCD displays. The IC offers various features to optimize LED brightness and ensure consistent performance.

Applications

  • LCD backlights for mobile phones
  • LCD backlights for portable media players
  • LCD backlights for digital cameras
  • Small-sized LCD displays
  • General LED backlighting

Features

  • High Efficiency Boost Converter: Provides efficient voltage conversion for powering the LEDs.
  • Constant Current Control: Ensures consistent brightness across all LEDs.
  • PWM Dimming Control: Allows for precise adjustment of LED brightness.
  • Overvoltage Protection (OVP): Protects the IC and LEDs from overvoltage conditions.
  • Short Circuit Protection (SCP): Protects against short circuits in the LED string.
  • Open Circuit Protection: Protects the circuit from damage when an LED string is open.
  • Thermal Shutdown: Prevents the IC from overheating.

Benefits

  • Improved Battery Life: High efficiency boost converter maximizes battery life.
  • Consistent Display Brightness: Constant current control ensures uniform brightness across the display.
  • Precise Brightness Control: PWM dimming allows for accurate brightness adjustment.
  • Enhanced System Reliability: Protection features safeguard the IC and LEDs from damage.
  • Simplified Design: Integrates multiple functions into a single chip, simplifying the design process.

Additional Details

The BD9352GULE2 is designed to operate over a wide input voltage range. It is available in a small, surface-mount package suitable for portable devices. This white LED driver IC is optimized for efficiency and protection, making it a reliable choice for LCD backlighting applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess