Products specifications

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Applications Converter, Digital Camera
Voltage - Input 4 V to 14 V
Number of Outputs 4
Output Voltage Multiple
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package VCSP50L3
Win Source Part Number 1023123-BD9866GUL-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9866GUL-E2 CAD Model

Description

The BD9866GUL-E2 is an Integrated Circuit (IC) manufactured by Rohm Semiconductor.

  • Application: Converter and digital camera
  • Voltage Input Range: 4 V to 14 V
  • Outputs: 4
  • Output Voltages: Multiple output voltages
  • Mounting: Surface-mount device (SMD)
  • Package: VCSP50L3
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

Maxim Integrated
Charge Pump 15mA 16-Pin TSSOP / IC CHARGE PUMP USB OTG 16TSSOP
Lowest to $15.1857
ECAD model for MAX3353EEUE+
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Lowest to $40.3096
ECAD model for LTC3676IUJ-1#PBF
Maxim Integrated
Safest APD Bias Supply 12-Pin TQFN EP / IC SUPPLY BIAS APD 12-TQFN
Lowest to $10.1563
ECAD model for MAX1932ETC+
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9130BM
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Maxim Integrated
Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Lowest to $59.5594
ECAD model for MAX17039GTN+
Maxim Integrated
Charge Pump STPUP/STPDN 5V 140mA 10-Pin uMAX Tube / IC CHARGE PUMP USB 5V 10-UMAX
Need more? Email Us
ECAD model for MAX5008CUB+
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Lowest to $1.0991
ECAD model for MIC5162YMM-TR
Maxim Integrated
Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWR SUPPLY CTRLR PWM 32TQFN
Need more? Email Us
ECAD model for MAX17428GTJ+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention