EN
  • EN
  • DE

BDJ0600HFV-TR

Part No BDJ0600HFV-TR
Manufacturer Rohm Semiconductor
Catalog Moisture Sensors, Humidity
Description THERMOSTAT 60DEGC ACT LOW HVSOF5  /  Thermostat 60°C Active Low Open Drain 5-HVSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Rohm Semiconductor
Package Tape & Reel
Trip Temperature Threshold Hot
Switching Temperature 60°C
Accuracy ±2.5°C
Current - Output (Max) 5mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis No
Voltage - Supply 2.4 V ~ 5.5 V
Current - Supply 7.5µA
Temperature Range - Operating -30°C ~ 100°C
Mounting SMD (SMT)
Package / Case SOT-665
Supplier Device Package 5-HVSOF
Base Product Number BDJ0600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BDJ0600HFV-CT-ND,BDJ0600HFV-DKR-ND,BDJ0600HFV-TR-ND,BDJ0600HFVDKR,BDJ0600HFVCT,BDJ0600HFVTR,BDJ0600HFV-CT,BDJ0600HFV-DKR
Standard Package 3,000
Win Source Part Number 1126603-BDJ0600HFV-TR
Ultra Librarian 3D Model Ultra Librarian BDJ0600HFV-TR CAD Model

Description

The BDJ0600HFV-TR is a temperature sensor - thermostat - solid state electronic component manufactured by Rohm Semiconductor.

  • Voltage Supply Range: 2.4 V to 5.5 V
  • Accuracy: ±2.5°C
  • Switching Temperature: 60°C
  • Current Supply: 7.5μA

You May Also Be Interested in

Maxim Integrated
MAX6581 Series 3.6V Surface Mount Digital Temperature Sensor - TQFN-24
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $2.4312
Maxim Integrated
Temp Sensor Digital Serial (2-Wire, I2C) 6-Pin TDFN EP T/R
Lowest to $10.3825
Microchip Technology
Factory programmed temperature switch, active high, push
Lowest to $1.9589
Texas Instruments
Low Power, High Accuracy Digital Humidity Sensor with Temperature Sensor
Lowest to $1.4256
Maxim Integrated
1.2V to +5.5V, ±15KV Esd-protected, 0.1ΜA, 35MBPS, 8-CHANNEL Level Translators
Lowest to $3.5697
Silicon Labs
SENS HUMID/TEMP 3.6V I2C 4% 6DFN
Lowest to $3.7732
Honeywell
LOW VOLTAGE HUMIDITY SENSORS | SENSOR HUMIDITY 5V ANALOG 3% SMD
Lowest to $92.5374
ABLIC U.S.A. Inc.
SENSOR DIGITAL 0C-65C HSNT8-A / Temperature Sensor Digital, Local 0°C ~ 65°C 0.0625°C HSNT-8-A
Lowest to $1.0296

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess