EN
  • EN
  • DE

BM14270AMUV-LBE2

Part No BM14270AMUV-LBE2
Manufacturer Rohm Semiconductor
Catalog Current Transducers
Description CURRENT SENSOR 1CHAN 20VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Rohm Semiconductor
Series -
Package Tape & Reel
Product Status Active
For Measuring AC/DC
Sensor Type Closed Loop
Current - Sensing -
Number of Channels 1
Output -
Sensitivity 0.045mV/A
Frequency 400kHz
Linearity ±0.5%
Accuracy -
Voltage - Supply 2.7V ~ 5.5V
Response Time 350µs
Current - Supply (Max) 140µA
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package VQFN20QV3535
Base Product Number BM14270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375807-BM14270AMUV-LBE2
Ultra Librarian 3D Model Ultra Librarian BM14270AMUV-LBE2 CAD Model

Description

The BM14270AMUV-LBE2 is a current sensor manufactured by Rohm Semiconductor.

  • Sensor Type: Closed Loop
  • Polarization: Bidirectional
  • Voltage Supply: 2.7V to 5.5V
  • Maximum Supply Current: 140μA
  • Response Time: 350μs
  • Sensitivity: 0.045mV/A
  • Current Type: AC/DC
  • Accuracy: ±0.5%
  • Mounting Type: Surface Mount
  • Package: 20-VFQFN Exposed Pad
  • Frequency: 400kHz
  • Mounting Technology: Surface Mount
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
LEM
Current Transducer
Lowest to $58.5492
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $3.5315
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9524 $50.1908
42+ $2.4225 $101.7450
64+ $2.3468 $150.1952
89+ $2.2711 $202.1279
114+ $2.1954 $250.2756
153+ $1.9683 $301.1499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess