EN
  • EN
  • DE

BU21021GUL-E2

Part No BU21021GUL-E2
Manufacturer Rohm Semiconductor
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTLR VCSP50L2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 120μA
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VCSP50L2 (2.6x2.6)
Win Source Part Number 012243-BU21021GUL-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU21021GUL-E2 CAD Model

Description

BU21021GUL-E2 - Advanced Touch Panel Controller

The BU21021GUL-E2 is an innovative touch panel controller designed to deliver high sensitivity and precision. Developed to cater to the rapidly advancing touch screen industry, this component offers seamless integration for optimal performance across various platforms.

  • Applications:
    • Smartphones and Tablets
    • Wearable Devices and Smartwatches
    • Automotive Touch Interfaces
  • Features and Benefits:
    • High Sensitivity: Ensures accurate touch detection.
    • Low Power Consumption: Ideal for battery-powered devices.
    • Compact Design: Facilitates easy integration into slim devices.
  • Additional Details:

    With support for multi-touch functionality, the BU21021GUL-E2 ensures a smooth user experience, reducing latency and improving interface responsiveness.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Texas Instruments
Lowest to $3.7766
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5356 $58.3188
56+ $2.0805 $116.5080
86+ $2.0155 $173.3330
119+ $1.9505 $232.1095
154+ $1.8856 $290.3824
205+ $1.6905 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,568 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess