EN
  • EN
  • DE

DTA143EE FRATL

Part No DTA143EE FRATL
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822132-DTA143EE FRATL
Ultra Librarian 3D Model Ultra Librarian DTA143EE FRATL CAD Model

Description

The DTA143EE FRATL is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network, simplifying circuit design and reducing the number of external components required. It's designed for various switching and amplification applications where a controlled input current is needed to drive the transistor.

Applications:

  • Switching circuits: Used to control the flow of current to a load based on a digital signal.
  • Inverter circuits: Can be configured to invert a signal's logic state.
  • Digital circuits: Employed as a switching element in various digital logic gates.
  • Load drivers: Driving relays, LEDs, or small motors.
  • General purpose amplification: Amplifying small signals where a stable bias point is required.

Features:

  • Built-in bias resistor: Simplifies circuit design and reduces component count.
  • PNP transistor: Operates with a negative base current to control collector current.
  • Small signal transistor: Designed for low to medium current and voltage applications.
  • FRATL package: Indicates a specific package type, influencing its footprint and thermal characteristics.
  • High hFE: Provides good current amplification.

Benefits:

  • Reduced design complexity: The integrated bias resistor eliminates the need for external resistor calculations and placement.
  • Lower component count: Reduces the overall size and cost of the circuit.
  • Improved circuit stability: The bias resistor helps to stabilize the transistor's operating point.
  • Simplified PCB layout: Fewer components to place and route on the printed circuit board.
  • Faster switching speeds: Suitable for applications requiring quick on/off transitions.

The DTA143EE FRATL offers a collector-emitter voltage (VCEO) typically around -50V and a collector current (IC) rating in the range of -100mA to -500mA, depending on the exact specifications. The input resistor value is typically around 4.7 kΩ, and the resistor between base and emitter is usually around 4.7 kΩ. The exact specifications will be available in the datasheet for this specific model. This transistor is commonly used in applications where space and component count are critical factors, such as portable devices and densely populated circuit boards.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4666 $58.3250
305+ $0.3835 $116.9675
470+ $0.3708 $174.2760
645+ $0.3592 $231.6840
835+ $0.3477 $290.3295
1,120+ $0.3107 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess