The DTD723YE is a digital transistor (BJT) from Rohm Semiconductor, designed for switching and amplification applications. It's a PNP transistor with a built-in resistor network, simplifying circuit design and reducing component count. This pre-biased transistor offers stable operation and improved reliability compared to discrete resistor-transistor implementations.
Applications
- Switching circuits for driving LEDs, relays, and small motors.
- Inverter circuits.
- Digital logic circuits.
- General-purpose amplification.
- Interface circuits between logic and high-voltage systems.
Features
- Built-in bias resistors: R1 = 2.2 kΩ, R2 = 47 kΩ.
- Reduces component count and board space.
- Simplifies circuit design.
- Pb-free (RoHS compliant).
- Available in a small SOT-346 package.
- Medium power dissipation.
Benefits
- Reduced design time and cost due to integrated resistors.
- Improved circuit stability and reliability.
- Smaller PCB footprint.
- Simplified BOM (Bill of Materials).
- Lower assembly costs.
Additional Details
The DTD723YE has a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -100mA. The power dissipation is typically around 200mW. The input resistor (R1) is 2.2 kΩ, and the resistor between base and supply voltage (R2) is 47 kΩ. The transistor is housed in a surface-mount SOT-346 package. It's designed for use in a wide range of applications where a pre-biased PNP transistor is needed for switching or amplification. The integrated resistors eliminate the need for external bias resistors, saving space and reducing component count. The device is RoHS compliant, meaning it is lead-free and environmentally friendly.