EN
  • EN
  • DE

DTZ2.0BTT11

Part No DTZ2.0BTT11
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056498-DTZ2.0BTT11
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTZ2.0BTT11 CAD Model

Description

The DTZ2.0BTT11 is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage for various electronic circuits. Zener diodes are commonly used in voltage regulation, overvoltage protection, and clipping applications. The DTZ2.0BTT11 is available in a small surface-mount package, making it suitable for compact electronic designs.

Applications:

  • Voltage Regulation: Providing a stable reference voltage in power supplies and voltage regulators.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage in signal processing circuits.
  • Voltage Shifting: Shifting DC voltage levels in various electronic circuits.
  • Metering Circuits: Providing a known voltage reference in measurement instruments.

Features:

  • Zener Voltage: 2.0V (Nominal)
  • Small surface-mount package (typically SOT-23)
  • Low reverse current
  • High surge current capability
  • Pb-free and RoHS compliant

Benefits:

  • Stable Reference Voltage: Provides a reliable and consistent voltage reference.
  • Overvoltage Protection: Protects circuits from damage due to voltage spikes.
  • Compact Size: Suitable for space-constrained applications.
  • Easy to Integrate: Can be easily incorporated into various circuit designs.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The DTZ2.0BTT11 is designed for stable operation over a wide temperature range. The small package size allows for high-density board layouts. It's important to select appropriate series resistance when using the Zener diode in voltage regulation circuits to limit the current and maintain the Zener voltage within the specified tolerance. The device's high surge current capability makes it suitable for applications where transient voltage spikes are common. The exact package dimensions and other specifications should be verified using the manufacturer's datasheet to ensure proper PCB design and component placement.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess