EN
  • EN
  • DE

DTZTT119.1B

Part No DTZTT119.1B
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056503-DTZTT119.1B
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTZTT119.1B CAD Model

Description

The DTZTT119.1B is a digital transistor manufactured by Rohm Semiconductor. It's a bias resistor transistor (BRT), meaning it incorporates a transistor along with integrated bias resistors. This simplifies circuit designs by reducing the number of external components required, saving space and lowering overall cost.

Applications

  • Digital circuit control
  • Switching circuits
  • Inverter circuits
  • Load switching applications
  • Interface between logic circuits and actuators

Features

  • Built-in bias resistors (R1 = 10kΩ, R2 = 10kΩ)
  • Reduces component count
  • Simplifies circuit design
  • Small SOT-346 package
  • Lead-free construction

Benefits

  • Reduced board space: The integrated resistors minimize the need for external components, allowing for more compact designs.
  • Simplified circuitry: Easier circuit implementation compared to using discrete components.
  • Cost efficiency: Lower component count reduces the overall cost of materials.
  • Increased reliability: Fewer solder joints enhance system reliability.
  • Consistent biasing: Integrated resistors ensure stable bias conditions for the transistor.

Additional Details

The DTZTT119.1B is an NPN type digital transistor. The internal bias resistor (R1) is 10kΩ, and the resistor between base and power supply (R2) is also 10kΩ. It comes in a SOT-346 package suitable for high-density PCB assembly. The device is designed to offer a low saturation voltage, increasing efficiency in switching applications. It is RoHS compliant and halogen-free. Key parameters include a collector-emitter voltage rating, a collector current rating, and a power dissipation rating suitable for various low-power applications. Refer to the datasheet for specific values.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess