EN
  • EN
  • DE

EDZV7.5B

Part No EDZV7.5B
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170866-EDZV7.5B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EDZV7.5B CAD Model

Description

The EDZV7.5B is a Zener diode manufactured by Rohm Semiconductor. It is designed to maintain a constant voltage of 7.5V when operated in reverse breakdown. This characteristic is utilized in various electronic circuits for voltage regulation, overvoltage protection, and signal conditioning.

Applications

  • Voltage Regulation: Provides a stable 7.5V output for powering sensitive electronic components.
  • Overvoltage Protection: Clamps voltage spikes to protect circuits from damage.
  • Reference Voltage: Used as a precise 7.5V reference in measurement and calibration circuits.
  • Signal Clipping: Shapes and limits signal amplitudes in audio and communication systems.
  • Power Supply Circuits: Stabilizes voltage levels in power supply designs.

Features

  • Zener Voltage: Maintains a stable 7.5V reverse breakdown voltage.
  • Low Reverse Leakage: Minimizes current leakage in the reverse bias condition.
  • Sharp Breakdown Knee: Provides a well-defined and abrupt breakdown characteristic.
  • High Surge Capability: Withstands transient voltage surges without degradation.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • Stable Voltage Output: Ensures reliable and consistent voltage levels in electronic circuits.
  • Protection Against Overvoltage: Prevents damage to sensitive components from voltage surges.
  • Accurate Voltage Reference: Provides a precise 7.5V reference for accurate measurements.
  • Improved Circuit Performance: Enhances the overall performance and stability of electronic systems.
  • Simplified Circuit Design: Eases design complexity for voltage regulation and protection circuits.

Additional Details

Given its 'END-OF-LIFE' status, finding the EDZV7.5B may prove difficult. Designers should explore alternative 7.5V Zener diodes with similar characteristics. Consult the datasheet for parameters such as Zener impedance, power dissipation, and operating temperature range. When substituting, consider the tolerance of the Zener voltage to ensure acceptable performance within the target application.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess