The EMD9G8T2R is a general-purpose silicon epitaxial planar diode manufactured by Rohm Semiconductor. This diode is commonly used in various electronic circuits for rectification, switching, and signal processing applications. Its compact size and reliable performance make it suitable for both consumer and industrial electronics.
Applications:
- Rectification circuits in power supplies
- Switching applications in digital circuits
- Signal detection and demodulation
- Voltage clamping and protection circuits
- Reverse polarity protection
Features:
- Low forward voltage drop
- High-speed switching capability
- Small and compact package
- High reliability
- Pb-free lead finish
Benefits:
- Efficient power conversion due to low forward voltage drop
- Fast switching speed allows for use in high-frequency applications
- Space-saving design suitable for compact electronic devices
- Long lifespan and stable performance
- Environmentally friendly due to Pb-free construction
Additional Details:
The EMD9G8T2R diode typically has a forward voltage (Vf) of around 0.6V to 0.7V at a forward current (If) of 10mA. It features a maximum repetitive peak reverse voltage (Vrrm) of around 80V and a maximum average forward current (Ifav) of approximately 100mA. The operating temperature range typically spans from -55°C to +150°C, making it suitable for a broad range of environmental conditions. The exact specifications can vary slightly depending on the specific manufacturing batch and should be verified using the manufacturer's datasheet before use in critical applications.
The surface mount package is designed for automated assembly, enhancing manufacturing efficiency and reducing production costs. Its robust construction ensures stable operation even under varying electrical and thermal stresses. The diode's characteristics make it a versatile component for both new designs and replacements in existing equipment.