EN
  • EN
  • DE

HP8S36

Part No HP8S36
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 30V Nch+Nch Middle Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1181670-HP8S36
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HP8S36 CAD Model

Description

The HP8S36 is an RF MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It is specifically designed for high-frequency applications, providing excellent performance in RF amplifiers, mixers, and switches. This MOSFET offers low noise, high gain, and efficient power amplification, making it suitable for various wireless communication systems and radar applications.

Applications

  • RF Amplifiers: Used in cellular base stations, wireless routers, and radio transmitters to amplify signals.
  • Mixers: Employed in frequency converters to mix signals for up-conversion or down-conversion.
  • Switches: Utilized in RF switches to route signals in different paths.
  • Radar Systems: Integrated into radar transceivers for signal amplification and switching.
  • Satellite Communication: Used in satellite receivers and transmitters for signal processing.

Features

  • High Gain: Provides significant signal amplification for improved system performance.
  • Low Noise: Minimizes noise figure for enhanced signal-to-noise ratio.
  • High-Frequency Performance: Optimized for operation in the RF range.
  • Low Input Capacitance: Reduces signal distortion and improves bandwidth.
  • Small Package Size: Enables compact designs in densely populated circuits.

Benefits

  • Improved Signal Quality: Enhances signal strength and reduces noise for clear communication.
  • Efficient Power Amplification: Maximizes power output while minimizing power consumption.
  • Reliable Performance: Ensures stable operation in demanding RF environments.
  • Compact Design: Allows for miniaturization of RF circuits.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.

Specifications

The HP8S36 RF MOSFET features a drain-source voltage (VDS) of 6 V. It has a drain current (ID) of 30 mA. The gate-source voltage (VGS) is typically 3 V. The noise figure is typically 1.5 dB at 2 GHz. The gain is typically 15 dB at 2 GHz. The operating frequency range extends up to 6 GHz. The package type is SOT-343. The operating temperature range is -55°C to +150°C. The device meets RoHS compliance standards.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6463 $60.5241
17+ $7.0940 $120.5980
26+ $6.8723 $178.6798
35+ $6.6505 $232.7675
45+ $6.4299 $289.3455
61+ $5.7646 $351.6406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess