The Rohm Semiconductor MVR34HXBREN224 is a precision metal glaze chip resistor designed for high-reliability applications requiring accurate and stable resistance. These resistors are commonly used in automotive, industrial, and medical equipment where consistent performance is critical.
Applications
- Automotive electronics (ECUs, sensors)
- Industrial control systems
- Medical devices
- Power supplies
- Measuring instruments
Features
- High precision resistance tolerance
- Excellent temperature coefficient of resistance (TCR)
- High reliability and long-term stability
- Small chip size for space-saving designs
- RoHS compliant
Benefits
- Accurate and reliable circuit performance
- Stable resistance values over a wide temperature range
- Long service life in demanding environments
- Reduced component count and board space
- Environmentally friendly
Additional Details
The MVR34HXBREN224 resistor features a metal glaze resistive element that provides excellent stability and resistance to environmental factors. Its small size makes it suitable for high-density circuit designs. The resistor is designed to meet stringent industry standards for reliability and performance. This resistor is commonly used in applications requiring a tolerance of ±0.1% or better and a TCR of ±25 ppm/°C.
Key specifications include a resistance value of 220 kOhms, power rating of 0.25W, a tolerance of ±0.1%, and a TCR of ±25 ppm/°C. It is available in a 0805 package size. The operating temperature range is typically -55°C to +155°C.