EN
  • EN
  • DE

RB160L-90TFTE25

Part No RB160L-90TFTE25
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Description Schottky Barrier Diodes (SBD) SMA(DO-214AC) RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990144-RB160L-90TFTE25
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB160L-90TFTE25 CAD Model

Description

The RB160L-90TFTE25 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications with low forward voltage drop and excellent reverse recovery characteristics. It is commonly used in various electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the output stage to improve efficiency.
  • DC-DC Converters: Employed for rectification in step-up (boost) and step-down (buck) converters.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply connection.
  • Freewheeling Diode: Used in inductive load circuits to dissipate energy when the switch is turned off.
  • Solar Inverters: Rectification of solar panel output to DC voltage.

Features:

  • Low Forward Voltage Drop (Vf): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Ensures efficient operation in high-frequency circuits.
  • Low Leakage Current: Reduces power loss and improves overall system performance.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher energy efficiency.
  • Enhanced Reliability: High surge current capability ensures robustness and longevity.
  • Reduced Power Loss: Low leakage current minimizes power dissipation in the circuit.
  • Simplified Circuit Design: Easy to integrate into various circuit topologies.
  • Compact Design: Surface mount package allows for smaller and more compact electronic devices.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (Vrrm): 90V
  • Maximum Average Forward Rectified Current (If): 1A
  • Forward Voltage (Vf): Typically 0.5V at 1A
  • Reverse Leakage Current (Ir): Typically 10µA at Vr
  • Operating Temperature Range: -40°C to +125°C
  • Package: TSMT3

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess