EN
  • EN
  • DE

RSR025N03TR

Part No RSR025N03TR
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 184050-RSR025N03TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSR025N03TR CAD Model

Description

The RSR025N03TR is an N-channel MOSFET from Rohm Semiconductor designed for power management and high-speed switching applications. Rohm's advanced process technology ensures that this MOSFET offers low on-resistance and efficient switching, resulting in reduced power loss and enhanced system performance. Its design is optimized for use in various electronic devices, providing reliable and efficient power control.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to convert DC voltage levels with high efficiency.
  • Load Switching: Applied to control power to different loads within electronic systems.
  • Power Management in Portable Devices: Ideal for battery-powered applications requiring efficient power utilization.
  • Motor Control: Utilized in low-power motor control applications for precise motor operation.

Features

  • N-Channel MOSFET: Designed for applications requiring a high-side switch.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation, enhancing energy efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, improving overall system responsiveness.
  • Surface Mount Package: Facilitates automated assembly, reducing manufacturing time and costs.
  • Lead-Free: Complies with environmental regulations, reducing environmental impact.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power waste and enhances battery life in portable devices.
  • Compact Design: Space-saving surface mount package allows for smaller and more compact product designs.
  • Reliable Performance: Rohm's stringent quality control ensures stable and consistent operation under varying conditions.
  • Simplified Circuit Design: Easy integration into both existing and new power management systems.
  • Environmentally Friendly: Lead-free construction reduces the environmental footprint.

Additional Details

The RSR025N03TR is specified with a drain-source voltage (VDS) rating that ensures its suitability for handling a variety of input voltage levels typically found in electronic systems. The gate-source voltage (VGS) rating guarantees safe and reliable operation within specified control parameters. The MOSFET’s low gate charge contributes to faster switching times and reduced power consumption. It is provided in a compact surface-mount package, optimizing the use of space on printed circuit boards. Rohm Semiconductor’s commitment to quality ensures consistent and dependable performance in demanding operating environments. This MOSFET is also designed to minimize electromagnetic interference (EMI), enhancing its applicability in sensitive applications. The device is rated to operate within a specific temperature range, ensuring stability and longevity under various operational circumstances.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1929 $57.8700
730+ $0.1582 $115.4860
1,130+ $0.1536 $173.5680
1,555+ $0.1490 $231.6950
2,020+ $0.1432 $289.2640
2,705+ $0.1282 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess