EN
  • EN
  • DE

RTL8211FS-CG

Part No RTL8211FS-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description RTL8211E Series 3.3 V Integrated 10/100/1000 Gigabit Ethernet Transceiver-QFN-48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961190-RTL8211FS-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8211FS-CG CAD Model

Description

The RTL8211FS-CG is a single-chip Gigabit Ethernet transceiver manufactured by Realtek. This transceiver is designed to provide high-speed Ethernet connectivity for various networking applications. It integrates all the necessary functions for transmitting and receiving Ethernet data over copper cables.

Applications:

  • Network Interface Cards (NICs): Used in NICs for desktop computers, servers, and laptops.
  • Motherboards: Integrated into motherboards to provide built-in Ethernet connectivity.
  • Routers and Switches: Employed in routers and switches for high-speed data transmission.
  • Embedded Systems: Used in embedded systems requiring Ethernet connectivity, such as industrial control systems and IoT devices.
  • Media Converters: Used to convert between different Ethernet media types.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • IEEE 802.3 Compliance: Complies with IEEE 802.3 standards for Ethernet communication.
  • Integrated PHY: Includes an integrated physical layer (PHY) transceiver.
  • Auto-Negotiation: Supports auto-negotiation to automatically determine the optimal communication parameters.
  • Auto MDI/MDIX: Supports auto MDI/MDIX, eliminating the need for crossover cables.
  • Low Power Consumption: Low power consumption for energy-efficient operation.

Benefits:

  • High-Speed Ethernet Connectivity: Provides high-speed Ethernet connectivity for fast data transfer.
  • Simplified Design: Integrated PHY simplifies design and reduces component count.
  • Automatic Configuration: Auto-negotiation and auto MDI/MDIX simplify configuration and installation.
  • Energy Efficiency: Low power consumption minimizes energy usage.
  • Wide Compatibility: Complies with IEEE 802.3 standards for compatibility with other Ethernet devices.

Additional Details:

The RTL8211FS-CG Ethernet transceiver utilizes digital signal processing (DSP) techniques for robust and reliable communication. It typically connects to a media access controller (MAC) via a standard interface such as GMII, RGMII, or MII. External magnetics are required to interface with the Ethernet cable. It is designed for surface mount technology (SMT) and is available in various package options. The “-CG” suffix typically indicates a specific package type or operating temperature range. Consult the datasheet for complete specifications and application notes.

You May Also Be Interested in

Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Samtec Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7792 $50.0256
44+ $2.2804 $100.3376
68+ $2.2091 $150.2188
94+ $2.1379 $200.9626
121+ $2.0666 $250.0586
162+ $1.8528 $300.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess