EN
  • EN
  • DE

SCT2080KEGC11

Part No SCT2080KEGC11
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description DIODE N-CH 1200V 40A TO-247AC / N-Channel 1200 V 40A (Tc) 262W (Tc) Through Hole TO-247N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Rohm Semiconductor
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 117mOhm @ 10A, 18V
Vgs(th) (Max) @ Id 4V @ 4.4mA
Gate Charge (Qg) (Max) @ Vgs 106 nC @ 18 V
Vgs (Max) +22V, -6V
Input Capacitance (Ciss) (Max) @ Vds 2080 pF @ 800 V
Power Dissipation (Max) 262W (Tc)
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247N
Package / Case TO-247-3
Base Product Number SCT2080
Standard Package 450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341050-SCT2080KEGC11
Ultra Librarian 3D Model Ultra Librarian SCT2080KEGC11 CAD Model

Description

The SCT2080KEGC11 is a SiCFET (Silicon Carbide) N-channel FET.

  • Drain to Source Voltage (Vdss): 1200 V
  • Power Dissipation (Max): 262W (Tc)
  • Mounting Type: Through Hole
  • Package: TO-247-3
  • Supplier Device Package: TO-247N
  • Drive Voltage (Max Rds On, Min Rds On): 18V
  • Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
  • Rds On (Max) @ Id, Vgs: 117mOhm @ 10A, 18V
  • Vgs(th) (Max) @ Id: 4V @ 4.4mA
  • Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 18 V
  • Input Capacitance (Ciss) (Max) @ Vds: 2080 pF @ 800 V
  • Applications: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs applications

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess