The SH8K22 is an N-channel MOSFET from Rohm Semiconductor. It is designed for high-efficiency switching applications, commonly found in DC-DC converters and power management circuits.
Applications:
- DC-DC Converters
- Power Management Circuits
- Load Switching
- Motor Control
- Power Supplies
Features:
- N-Channel MOSFET
- Low On-Resistance
- High-Speed Switching
- Logic Level Drive
- Small Surface Mount Package
Benefits:
- High Efficiency: Low on-resistance minimizes power loss during switching, leading to higher overall efficiency.
- Fast Switching: Enables high-frequency operation, allowing for smaller passive components.
- Compact Design: The small surface mount package optimizes board space.
- Improved Thermal Performance: Efficient heat dissipation ensures stable operation.
- Direct Logic Level Drive: Easy to control with logic-level signals.
Technical Specifications:
The SH8K22 typically features a drain-source voltage (Vds) rating of 60V, a continuous drain current (Id) rating of approximately 8A, and a low on-resistance (Rds(on)). It is usually available in a small SOP package. Refer to the datasheet for detailed specifications including voltage, current, temperature ratings, and gate threshold voltage.
This MOSFET balances switching speed and on-resistance, making it suitable for a wide range of power management applications where efficiency and compact size are important. It contributes to creating high-performance, compact, and reliable electronic systems.