EN
  • EN
  • DE

SML-P12D8WT86R

Part No SML-P12D8WT86R
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838228-SML-P12D8WT86R
Ultra Librarian 3D Model Ultra Librarian SML-P12D8WT86R CAD Model

Description

The SML-P12D8WT86R is a surface-mount LED manufactured by Rohm Semiconductor, designed for applications requiring a compact, efficient, and reliable light source. This LED is commonly used for indication and backlighting purposes in various electronic devices and systems.

Applications:

  • Status indicators in consumer electronics
  • Backlighting for LCD screens and keypads
  • Indicator lights in industrial control panels
  • Automotive interior lighting
  • Medical equipment indicators

Features:

  • Compact SMD (Surface Mount Device) package
  • High luminous intensity
  • Wide viewing angle
  • Long operating life
  • Low power consumption
  • RoHS compliant

Benefits:

  • Small size allows for integration into space-constrained designs.
  • Bright light output ensures clear visibility in various lighting conditions.
  • Wide viewing angle enhances visibility from different angles.
  • Long lifespan reduces maintenance and replacement costs.
  • Low power consumption contributes to energy efficiency.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

Detailed technical specifications for the SML-P12D8WT86R LED, such as forward voltage, luminous intensity, peak wavelength, and viewing angle, are available in the Rohm Semiconductor datasheet. Typically, these LEDs have a forward voltage range of approximately 1.8V to 2.2V, and the luminous intensity varies depending on the color and binning. The SMD package is designed for automated assembly processes, making it suitable for high-volume manufacturing. Proper soldering techniques and thermal management are essential for ensuring optimal performance and reliability. Designers should always consult the datasheet for precise electrical, optical, and thermal characteristics, along with application guidelines.

The SML-P12D8WT86R is supplied on tape and reel for easy handling with pick-and-place equipment. Always refer to the latest datasheet for the most accurate and up-to-date specifications and application notes.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess