EN
  • EN
  • DE

SML-P12VTT86P

Part No SML-P12VTT86P
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094512-SML-P12VTT86P
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-P12VTT86P CAD Model

Description

The SML-P12VTT86P is an LED manufactured by Rohm Semiconductor. These LEDs are designed for diverse indicator and display purposes, combining brightness with energy efficiency. As a product from Rohm Semiconductor, a recognized manufacturer of optoelectronic devices, this LED is engineered for high quality and reliability.

Applications

  • Status Indicators: To indicate the operating status of electronic devices.
  • Backlighting: Used for backlighting LCD screens and keypads.
  • Consumer Electronics: Used in products like remote controls, appliances, and audio devices.
  • Industrial Equipment: Incorporated in control panels, instrumentation, and other industrial applications.
  • Automotive Applications: Included in dashboard indicators and lighting systems.

Features

  • High Brightness: Delivers a bright, clear light output for optimal visibility.
  • Low Power Consumption: Energy-efficient design to reduce overall power usage.
  • Compact Size: Small footprint facilitates flexible integration into a variety of designs.
  • Long Lifespan: Offers an extended operational life, minimizing the necessity for frequent replacements.
  • Wide Viewing Angle: Provides excellent visibility from various angles.
  • RoHS Compliant: Complies with environmental regulations concerning hazardous substances.

Benefits

  • Enhanced Visibility: High brightness ensures that indicators are easily discernible, even in well-lit environments.
  • Energy Efficiency: Low power consumption leads to energy savings and reduced operational costs.
  • Versatile Design: Compact dimensions enable usage in a broad spectrum of applications.
  • Reduced Maintenance: Long lifespan reduces the frequency of replacements, cutting down on maintenance expenses.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental standards.

Additional Details

Exact specifications, such as the wavelength (color), forward voltage, and luminous intensity, may differ based on the specific characteristics of the SML-P12VTT86P variant. Comprehensive technical details, including electrical and optical specifications, thermal management guidelines, and packaging information, can be found in the product's datasheet.

When integrating this LED into a circuit, using suitable current-limiting resistors is crucial to ensure operation within specified parameters. Overdriving the LED can significantly shorten its lifespan or cause immediate failure.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess