EN
  • EN
  • DE

TCP0G226M8R-02

Part No TCP0G226M8R-02
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 360553-TCP0G226M8R-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCP0G226M8R-02 CAD Model

Description

The TCP0G226M8R-02 is a surface-mount type, conductive polymer hybrid aluminum electrolytic capacitor manufactured by Rohm Semiconductor. These capacitors combine the benefits of both electrolytic capacitors (high capacitance) and polymer capacitors (low ESR), making them suitable for a range of demanding applications.

Applications

  • DC-DC converters: Smoothing output voltage and improving transient response.
  • Power supplies: Filtering and energy storage.
  • Industrial equipment: Providing stable voltage in noisy environments.
  • Automotive applications: Such as ECUs and other electronic control modules where high reliability and performance are critical.
  • Consumer electronics: Smoothing voltage rails in smartphones, tablets, and other portable devices.

Features

  • High Capacitance: Provides significant capacitance value for energy storage and filtering.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and voltage ripple.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space.
  • Conductive Polymer Hybrid Construction: Combines the advantages of both electrolytic and polymer technologies.
  • Excellent Ripple Current Capability: Handles high ripple currents without significant degradation.
  • Long Lifespan: Designed for extended operational life, contributing to overall system reliability.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Power Supply Performance: Low ESR reduces voltage ripple and improves transient response in power supplies.
  • Enhanced Stability: High capacitance provides stable voltage levels, minimizing noise and interference.
  • Reduced Board Space: SMT package allows for compact designs and efficient use of board space.
  • Increased Reliability: Hybrid construction enhances reliability and lifespan, reducing maintenance costs.
  • Optimized Circuit Efficiency: Low ESR minimizes power losses, improving overall circuit efficiency.
  • Simplified Design: High performance characteristics simplify circuit design and reduce component count.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible manufacturing.

Additional Details

The TCP0G226M8R-02 features a capacitance of 22µF and a voltage rating of 4V. It is designed for use in high-temperature environments. The specific ESR value and ripple current rating can be found in the Rohm Semiconductor datasheet for this part number. The construction involves a combination of an aluminum electrolytic element and a conductive polymer element, which is key to achieving the hybrid characteristics. This hybrid construction provides a good balance between high capacitance and low ESR, making it ideal for modern electronic devices.

Proper handling and soldering techniques are essential for SMT components. Consult the manufacturer's guidelines for recommended reflow profiles and handling procedures to ensure optimal performance and reliability. The TCP0G226M8R-02 is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess