EN
  • EN
  • DE

UDZSZDTE-173.6B

Part No UDZSZDTE-173.6B
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102128-UDZSZDTE-173.6B
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZSZDTE-173.6B CAD Model

Description

The UDZSZDTE-173.6B is a Zener diode manufactured by Rohm Semiconductor. It is specifically designed to provide precise voltage regulation and overvoltage protection in various electronic circuits. The core function of a Zener diode is to maintain a stable voltage across its terminals when it is reverse-biased beyond its Zener voltage.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive components
  • Voltage clamping for signal processing circuits
  • Transient voltage suppression (TVS)
  • Clipping circuits

Features

  • Zener Voltage: 3.6V
  • Low reverse leakage current
  • High surge current capability
  • Surface mount package (typically SOD-323 or similar)
  • Halogen Free

Benefits

  • Provides a stable voltage reference
  • Protects against overvoltage conditions
  • Cost-effective voltage regulation
  • Small size for compact designs
  • High reliability

Additional Details

The UDZSZDTE-173.6B Zener diode operates on the principle of Zener breakdown, which occurs when a high reverse voltage is applied to a PN junction, causing electrons to tunnel through the depletion region. This results in a stable reverse voltage being maintained across the diode. The device is commonly used in a wide range of applications, including power supplies, voltage regulators, and protection circuits. The small surface mount package allows for easy integration into modern electronic devices. Consulting the manufacturer's datasheet is essential to determine the precise power dissipation, reverse leakage current, and temperature coefficient specifications. For overvoltage protection applications, the Zener diode clamps the voltage to its Zener voltage, diverting excess current away from sensitive components. The 'TE-17' suffix likely refers to a specific packaging or reel option. This diode is typically packaged in a small outline diode (SOD) package designed for automated assembly.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess