EN
  • EN
  • DE

UMA2TL

Part No UMA2TL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102309-UMA2TL
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMA2TL CAD Model

Description

The UMA2TL is a small signal Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications with low forward voltage drop and fast reverse recovery time. This makes it ideal for use in various electronic circuits where efficient signal rectification and clamping are required. Rohm Semiconductor is known for its high-quality and reliable discrete components.

Applications:

  • High-speed switching circuits: Used in applications that require fast switching speeds, such as DC-DC converters and inverters.
  • Voltage clamping: Protects sensitive electronic components from overvoltage conditions.
  • Reverse current protection: Prevents reverse current flow in electronic circuits.
  • Signal rectification: Converts AC signals to DC signals efficiently.
  • Small signal detection: Detects weak signals in electronic circuits.

Features:

  • Low forward voltage drop: Minimizes power loss and improves circuit efficiency.
  • Fast reverse recovery time: Enables high-speed switching operation.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides protection against transient surges.
  • Pb-free and RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Improved circuit efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced switching performance: Fast reverse recovery time enables high-speed operation.
  • Reduced circuit size: Small package footprint allows for compact designs.
  • Increased reliability: High surge current capability provides robust protection.
  • Environmentally friendly: Pb-free and RoHS compliance ensures environmental responsibility.

Additional Details:

The UMA2TL typically comes in a small surface-mount package, such as a SOT-23. The specific forward voltage drop and reverse recovery time values depend on the test conditions. It is crucial to consult the Rohm Semiconductor datasheet for the UMA2TL to obtain the precise electrical characteristics, absolute maximum ratings, thermal resistance, and recommended soldering conditions. The datasheet also provides detailed information on the package dimensions and pin configuration. Using the correct specifications ensures optimal performance and reliability of the diode in your application. Typical applications include mobile devices, power management circuits, and signal processing circuits.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess