EN
  • EN
  • DE
  • IT

UMD3NFHATR

Part No UMD3NFHATR
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PNP+NPN DIGITAL TRANSISTOR (WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Mfr Rohm Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN + PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms
Resistor - Emitter Base (R2) 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 250MHz
Power - Max 150mW
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package UMT6
Base Product Number UMD3
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 742907-UMD3NFHATR
Ultra Librarian 3D Model Ultra Librarian UMD3NFHATR CAD Model

Description

The 742907-UMD3NFHATR is a bipolar transistor array used in discrete semiconductor products.

  • Category: transistors - bipolar (BJT) - bipolar transistor arrays, pre-biased
  • Application: automotive
  • Standard: AEC-Q101
  • Package: tape & reel
  • Standard Package: 3,000 pieces
  • Maximum Power Dissipation: 150mW
  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Maximum Collector Current: 100mA
  • Transistor Type: NPN and PNP
  • Vce Saturation: 300mV @ 500μA base current and 10mA collector current
  • Maximum Collector Cutoff Current: 500nA
  • DC Current Gain (hFE): 30 @ 5mA collector current and 5V collector-emitter voltage
  • Frequency Transition: 250MHz
  • Mounting: surface mountable
  • Package: 6-TSSOP, SC-88, SOT-363
  • Supplier Device Package: UMT6
  • ECCN: EAR99
  • Resistor Values (Base and Emitter-Base): 10kOhms
  • REACH Status: unaffected
  • HTSUS Code: 8541.21.0075
  • Manufacturer: Rohm Semiconductor
  • Product Status: active

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363
Lowest to $0.1065
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT666
Lowest to $0.4176
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.2387
ON Semiconductor
TRANS 2NPN PREBIAS 0.5W SOT563
Lowest to $0.2165
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT963
Lowest to $0.1394
ON Semiconductor
TRANS NPN PREBIAS/PNP SOT363
Lowest to $0.0641
Nexperia USA Inc.
TRANS PREBIAS
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2PNP 50V SC88
Lowest to $0.0613
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT563 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563
Lowest to $0.1086

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2860 $57.2000
480+ $0.2348 $112.7040
740+ $0.2274 $168.2760
1,020+ $0.2201 $224.5020
1,320+ $0.2127 $280.7640
1,765+ $0.1907 $336.5855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess