EN
  • EN
  • DE

UMH11-NTR

Part No UMH11-NTR
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Rohm Semiconductor
Win Source Part Number 399163-UMH11-NTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMH11-NTR CAD Model

Description

The UMH11-NTR is a digital transistor manufactured by Rohm Semiconductor. This component integrates a transistor and biasing resistors into a single, compact package, designed to simplify circuit design and minimize board space. It is commonly employed in applications requiring efficient switching and amplification, particularly in digital circuits.

Applications:

  • Inverter Circuits
  • Load Switching
  • Digital Logic Circuits
  • Control Circuits

Features:

  • Integrated Bias Resistors: Simplifies circuit design by eliminating the need for external biasing resistors.
  • Compact SOT-346 Package: Reduces board space requirements.
  • NPN Transistor Configuration: Suitable for a wide range of switching and amplification applications.
  • Tape and Reel Packaging: Facilitates automated assembly processes.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Reduced Component Count: Simplifies PCB layout and reduces assembly costs.
  • Improved Circuit Reliability: Fewer external components contribute to a more robust design.
  • Space-Saving Solution: Ideal for compact electronic devices.
  • Faster Switching Speeds: Enhances circuit performance in high-frequency applications.
  • Simplified Manufacturing: Tape and reel packaging streamlines automated assembly.

The UMH11-NTR features an NPN transistor with integrated base and emitter resistors. The resistor values are carefully selected to provide optimal biasing conditions for the transistor, ensuring reliable and predictable performance. The device is housed in a small SOT-346 surface-mount package, making it suitable for high-density circuit boards. This pre-biased transistor simplifies circuit design and assembly processes, contributing to overall system efficiency.

Technical Specifications (Typical):

  • Transistor Type: NPN
  • Resistor R1 Value: 10 kΩ (Typical)
  • Resistor R2 Value: 10 kΩ (Typical)
  • Package Type: SOT-346
  • Maximum Collector Current (Ic): 100 mA
  • Maximum Collector-Emitter Voltage (Vceo): 50 V

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0513
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess