EN
  • EN
  • DE

UMS2NTR

Part No UMS2NTR
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 387924-UMS2NTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMS2NTR CAD Model

Description

The UMS2NTR is a small signal switching diode manufactured by Rohm Semiconductor. This diode is designed for general-purpose switching applications, offering a low forward voltage drop and fast switching speed. Its compact size and reliability make it a suitable choice for various electronic circuits requiring efficient signal processing and circuit protection.

Applications

  • General Switching Applications
  • Signal Processing Circuits
  • Voltage Clamping
  • Circuit Protection
  • High-Speed Switching
  • Small Signal Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss, improving overall circuit efficiency.
  • Fast Switching Speed: Enables rapid switching operations, crucial in high-frequency circuits.
  • Small Signal Diode: Optimized for low-power applications and signal integrity.
  • Surface Mount Package: Facilitates automated assembly and enables compact designs.
  • High Reliability: Ensures stable and consistent performance across varying operating conditions.
  • Halogen-Free: Complies with environmental standards, reducing the ecological footprint.

Benefits

  • Improved Efficiency: Reduces power dissipation due to its low forward voltage drop.
  • Enhanced Switching Performance: Enables faster and more efficient signal processing due to its fast switching speed.
  • Compact Design: Allows for miniaturization of electronic devices due to its small surface mount package.
  • Effective Circuit Protection: Provides reliable protection against voltage spikes and surges.
  • Reliable Operation: Ensures consistent and stable performance across a wide range of temperatures and conditions.

Technical Specifications

The UMS2NTR's key technical specifications, including forward voltage (Vf), reverse recovery time (trr), and maximum ratings, can be found in the Rohm Semiconductor datasheet. The package type is generally a small surface mount package, such as SOT-323. It is designed to operate within specified temperature and voltage ranges to ensure optimal performance and reliability. Always refer to the official datasheet for precise electrical characteristics and operating guidelines.

In summary, the UMS2NTR from Rohm Semiconductor is a highly reliable and efficient switching diode suitable for a variety of applications. Its low forward voltage drop, fast switching speed, and small package size make it a valuable component in modern electronic circuit designs, particularly for signal processing, voltage clamping, and general circuit protection purposes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess