EN
  • EN
  • DE

UMT1N T101R

Part No UMT1N T101R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399199-UMT1N T101R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMT1N T101R CAD Model

Description

The UMT1N T101R is a small signal transistor manufactured by Rohm Semiconductor. It's designed for general-purpose amplification and switching applications in a wide range of electronic circuits. This transistor features a low saturation voltage, enabling efficient operation in low-power applications, and a high current gain, enhancing signal amplification capabilities.

Applications

  • General-Purpose Amplification
  • Switching Circuits
  • Load Switching
  • Digital Logic Inverters
  • Driver Circuits
  • Signal Amplification in Portable Devices

Features

  • Low Saturation Voltage: Reduces power dissipation and improves efficiency, especially in low-voltage applications.
  • High Current Gain (hFE): Provides excellent amplification characteristics for weak signals.
  • Small Signal Transistor: Suitable for low-power and portable electronic devices.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Reliability: Ensures stable performance across a wide range of operating conditions.
  • Halogen-Free: Environmentally friendly component.

Benefits

  • Improved Energy Efficiency: Low saturation voltage minimizes power loss, leading to greater efficiency in battery-powered devices.
  • Enhanced Signal Amplification: High current gain ensures reliable amplification of weak input signals.
  • Compact Design: Small surface mount package enables miniaturization of electronic devices.
  • Reliable Performance: Guarantees consistent and dependable operation in diverse environmental conditions.

Technical Specifications

The UMT1N T101R's key technical parameters, including saturation voltage (Vce(sat)), current gain (hFE), and maximum collector current (Ic), are detailed in the Rohm Semiconductor datasheet. The package type is commonly a small surface mount package, such as SOT-323. This transistor is designed to operate within specified temperature and voltage ranges, ensuring stable and reliable performance. It is important to consult the datasheet for precise electrical characteristics and recommended operating conditions.

In summary, the UMT1N T101R from Rohm Semiconductor is a reliable and efficient small signal transistor ideal for general-purpose amplification and switching applications. Its low saturation voltage, high current gain, and small package size make it a popular choice for modern electronic circuit designs, particularly in portable devices and energy-efficient applications.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0785 $58.0900
1,790+ $0.0647 $115.8130
2,730+ $0.0635 $173.3550
3,775+ $0.0612 $231.0300
4,905+ $0.0589 $288.9045
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess