The UMX1N-T is a small signal, general purpose transistor array manufactured by Rohm Semiconductor. It is designed for switching and amplification applications where space is a constraint. This device integrates two NPN transistors into a single ultra-small mold package, making it suitable for high-density mounting on circuit boards.
Applications:
- Digital logic inverters
- Analog switches
- Amplification circuits
- Interface circuits
- Mobile phones
- Portable devices
- General purpose switching circuits
Features:
- Two NPN transistors in one package
- Ultra-small mold package (UMT5) for high-density mounting
- Low saturation voltage
- High collector current
- High hFE (DC current gain)
Benefits:
- Reduced board space due to integration of two transistors
- Improved circuit performance with low saturation voltage
- Simplified circuit design
- Cost-effective solution for switching and amplification needs
- Increased reliability
Additional Details:
The UMX1N-T features a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 150mA. Its typical DC current gain (hFE) ranges from 120 to 400. The UMT5 package has dimensions of approximately 1.6mm x 1.6mm x 0.65mm. The device is RoHS compliant, ensuring environmental friendliness. It operates over a wide temperature range. It is commonly used in circuits requiring a compact and efficient switching or amplification solution.