EN
  • EN
  • DE

UMX3-TR

Part No UMX3-TR
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399226-UMX3-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMX3-TR CAD Model

Description

The UMX3-TR is a transistor manufactured by Rohm Semiconductor. It is a general-purpose transistor designed for switching and amplification applications, often used in compact electronic devices where space is a premium. The "-TR" suffix usually indicates tape and reel packaging for automated assembly processes.

Applications:

  • General-purpose amplification: Boosting weak signals in various electronic devices.
  • Switching circuits: Controlling current flow in low-power applications.
  • Load switching: Activating or deactivating small loads.
  • Digital circuits: Used as a switching element.
  • Mobile devices: Due to its small size, it is often used in cell phones and other portable electronics.

Features:

  • Small Surface Mount Package: Allows for high-density mounting on PCBs.
  • High Gain: Efficiently amplifies input signals.
  • Low Saturation Voltage: Reduces power dissipation when the transistor is conducting.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Tape and Reel Packaging: Suitable for automated assembly processes, reducing manufacturing costs.

Benefits:

  • Compact design: Saves valuable board space in densely populated electronic devices.
  • Efficient signal amplification: Provides a good signal boost with minimal distortion.
  • Energy efficient: Low saturation voltage reduces wasted power.
  • Automated assembly: Tape and reel packaging streamlines the manufacturing process.
  • Reliable performance: Designed to deliver stable operation over a broad range of conditions.

Technical Specifications: The UMX3-TR's characteristics include collector-emitter voltage (VCEO), collector current (IC), and current gain (hFE), which determine its suitability for different applications. It typically comes in a small SOT-323 or similar surface mount package. Always refer to the manufacturer's datasheet for precise electrical parameters and recommended operating conditions. It is typically used in low voltage and low current applications. The exact specifications will vary based on the specific part number and batch.

You May Also Be Interested in

Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess