EN
  • EN
  • DE

UMZ30KTL

Part No UMZ30KTL
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1326+Rohs
Reference case SOT343
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 750430-UMZ30KTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMZ30KTL CAD Model

Description

The UMZ30KTL is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage for voltage regulation, overvoltage protection, and signal clamping applications. Zener diodes are widely used in electronic circuits to maintain a constant voltage across a load, regardless of variations in input voltage or load current.

Applications:

  • Voltage Regulation: Used to provide a stable reference voltage in voltage regulator circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Signal Clamping: Limits the voltage of a signal to a specific level.
  • Clipping Circuits: Shapes waveforms by clipping voltage levels above or below a certain threshold.
  • Metering Circuits: Provides a stable voltage reference for accurate measurements.

Features:

  • Zener Voltage: Provides a defined breakdown voltage for voltage regulation and protection.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small Package Size: Compact package for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents from voltage transients.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits:

  • Stable Voltage Reference: Ensures consistent voltage regulation and protection.
  • Protection Against Voltage Spikes: Prevents damage to sensitive components from overvoltage conditions.
  • Easy Integration: Simple to incorporate into existing circuits.
  • Cost-Effective: Provides an affordable solution for voltage regulation and protection.
  • Reliable Operation: Delivers consistent performance in various electronic applications.

Additional Details:

The UMZ30KTL has a Zener voltage (VZ) of approximately 30V. The power dissipation is generally around 200mW. It comes in a SOT-23 package, a small surface-mount package suitable for automated assembly. The operating temperature range is typically from -55°C to +150°C. The Zener impedance is relatively low, which helps to maintain a stable voltage under varying load conditions. These Zener diodes are designed to meet stringent quality standards and provide reliable voltage regulation and overvoltage protection in a wide range of electronic circuits.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Lowest to $20.1698
Spansion
Need more? Email Us
Altera
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,325+ $0.0872 $115.5400
2,050+ $0.0845 $173.2250
2,825+ $0.0818 $231.0850
3,650+ $0.0792 $289.0800
4,890+ $0.0709 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess