EN
  • EN
  • DE

UMZ8N

Part No UMZ8N
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Description Power management (dual transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1277350-UMZ8N
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UMZ8N CAD Model

Description

The UMZ8N is a dual general-purpose transistor manufactured by Rohm Semiconductor. It is designed for various switching and amplification applications. This transistor offers a compact package size, making it suitable for space-constrained applications.

Applications:

  • Switching circuits: Used to control the flow of current in electronic circuits.
  • Amplification: Can be used to amplify small signals.
  • Inverter circuits: Employed in circuits that invert the logic state of a signal.
  • Load switches: Controls power to different parts of a circuit
  • Bias Resistor Transistor (BRT) applications: The integrated resistors simplify circuit design and reduce the number of external components required.

Features:

  • Dual Transistor: Contains two transistors in a single package, saving space and cost.
  • Integrated Resistors: Incorporates bias resistors to simplify circuit design and reduce external component count.
  • Surface Mount Device (SMD): Designed for surface mounting on printed circuit boards (PCBs).
  • Compact Package: Small package size allows for high-density mounting.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.

Benefits:

  • Reduced Component Count: Integrated resistors eliminate the need for external biasing resistors, simplifying circuit design.
  • Space Saving: Compact package allows for higher density circuit design.
  • Improved Circuit Performance: Low saturation voltage enhances switching efficiency and reduces power dissipation.
  • Simplified Assembly: SMD package facilitates automated assembly and reduces manufacturing costs.
  • Enhanced Reliability: High-quality manufacturing ensures reliable operation in various environments.

Additional Details:

The UMZ8N transistor is typically supplied in a small surface mount package. The integrated resistors are pre-configured to provide appropriate biasing for the transistor, simplifying the design process. It's important to consult the Rohm Semiconductor datasheet for detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions. The datasheet specifies parameters such as collector current, collector-emitter voltage, and power dissipation. The UMZ8N is suitable for a wide range of applications including portable devices, consumer electronics, and industrial control systems.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2624 $63.1200
115+ $1.0360 $119.1400
175+ $1.0037 $175.6475
240+ $0.9714 $233.1360
310+ $0.9390 $291.0900
415+ $0.8420 $349.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess