The VT6X12 is a resistor network product manufactured by Rohm Semiconductor. This network typically contains multiple resistors in a single package, offering space-saving advantages and improved matching compared to using discrete resistors.
Applications:
- Voltage dividers
- Current limiting
- Pull-up/Pull-down resistors
- Feedback networks
- Level shifting
Features:
- Multiple resistors in a single package
- Excellent resistor matching
- Compact size
- Reduces component count
- Available in various resistance values and configurations
Benefits:
- Saves board space compared to discrete resistors.
- Improves circuit performance due to better resistor matching.
- Simplifies assembly and reduces manufacturing costs.
- Enhances reliability by reducing the number of solder joints.
- Offers design flexibility with various resistance options.
Technical Specifications (General - Specific values depend on configuration):
Resistance Range: Varies depending on the specific network configuration.
Tolerance: Typically 5% or better
Power Rating: Varies depending on the specific network configuration.
Package: SIP (Single Inline Package) or other compact packages.
Temperature Coefficient: Typically ±200 ppm/°C or better.
Note: Consult the specific datasheet for precise resistance values, power ratings, and other specifications for the VT6X12 in your application.