EN
  • EN
  • DE

21212090

Part No 21212090
Manufacturer Rose Enclosures
Catalog Boxes
Description BOX FIBERGLASS GRAY 4.8" X 4.72"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Rose Enclosures
Series 02
Container Type Box
Dimension 4.803" L x 4.724" W (122.00mm x 120.00mm)
Height 3.583" (91.00mm)
Area (L x W) 22.6" (146cm)
Design Cover Included
Material Fiberglass/Polyester
Color Gray
Thickness 0.197" (5.00mm)
Features Watertight
Ratings IP66, NEMA 1,2,4,4X, UL-508
Material Flammability Rating UL94 V-0
Weight 1.6 lbs (725.7g)
Win Source Part Number 761788-21212090
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 21212090 CAD Model

Description

The Rose Enclosures 21212090 is a robust and versatile enclosure designed to protect sensitive electronic components in a variety of industrial and commercial environments. This enclosure is manufactured by Rose Enclosures, a well-known and respected provider of high-quality enclosure solutions. The 21212090 enclosure provides a secure housing, preventing damage from dust, water, impacts, and other environmental factors.

Applications:

  • Industrial automation systems
  • Control panels
  • Instrumentation
  • Telecommunications equipment
  • Outdoor electrical installations

Features:

  • Durable Construction: Typically made from materials like aluminum, stainless steel, or polycarbonate, depending on the specific model and intended application.
  • IP Rating: Offers a high degree of protection against ingress of dust and water, often meeting IP65, IP66, or higher standards.
  • Impact Resistance: Designed to withstand mechanical impacts, ensuring the safety of internal components.
  • Temperature Resistance: Suitable for use in a wide range of temperatures.
  • Customization Options: Available with various options like mounting plates, cable glands, and window options.

Benefits:

  • Protection of Sensitive Equipment: Shields electronics from environmental hazards, preventing damage and downtime.
  • Increased Reliability: Extends the lifespan of electronic components by providing a stable and protected environment.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to environmental damage.
  • Enhanced Safety: Prevents electrical hazards by providing a secure enclosure for electrical components.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details:

The specific materials and dimensions of the 21212090 enclosure will vary based on the exact configuration. Common materials include aluminum die-cast housings that offer excellent corrosion resistance and are lightweight. Polycarbonate enclosures are also available, providing good impact resistance and electrical insulation. Stainless steel is used for harsh environments where resistance to chemicals and extreme temperatures is required.

The enclosure often includes features like integrated grounding points, mounting bosses for DIN rails or other equipment, and gasketed lids or doors to ensure a tight seal. It's crucial to select the appropriate enclosure material and IP rating based on the specific application requirements. For example, an outdoor application in a coastal environment would likely require a stainless steel enclosure with a high IP rating.

You May Also Be Interested in

Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Weidmuller
X
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
431
Adafruit Industries LLC
COMP STORAGE PLST 1.26X1" 1=10PC
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess