The 59S2AQ40MT5D is a coaxial connector manufactured by Rosenberger, a leading provider of RF and microwave connectivity solutions. This connector is designed for high-frequency applications requiring reliable signal transmission and robust mechanical performance.
Applications:
- Wireless communication systems
- Test and measurement equipment
- Aerospace and defense applications
- Satellite communication systems
- Medical imaging equipment
Features:
- SMA connector type
- 50 Ohm impedance
- High-frequency performance up to a specified GHz range (check datasheet)
- Robust mechanical design
- Gold-plated contacts for low signal loss
- Optimized for specific cable types (check datasheet)
Benefits:
- Reliable signal transmission in high-frequency applications
- Durable construction for demanding environments
- Low insertion loss minimizes signal degradation
- Easy installation with standard SMA interface
- High mating cycles ensure long-term performance
Additional Details:
The 59S2AQ40MT5D connector's specific frequency range and VSWR (Voltage Standing Wave Ratio) performance will be detailed in the product datasheet. The connector body material is often made of brass with a gold-plated finish to prevent corrosion and ensure good conductivity. The dielectric material is typically PTFE (Teflon) for its excellent high-frequency properties. It is crucial to select the correct cable type to ensure proper electrical and mechanical connection. Ensure proper torque is applied during mating to achieve optimal performance and prevent damage.
This connector is used in a variety of applications where reliable high-frequency connections are essential. Its robust design and high-quality materials ensure long-term performance and minimal signal degradation.