EN
  • EN
  • DE

0805W8F5100T5E

Part No 0805W8F5100T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971425-0805W8F5100T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805W8F5100T5E CAD Model

Description

The Royal Ohm 0805W8F5100T5E is a thick film chip resistor. It's designed for surface mount applications, offering stable performance in a compact size. These resistors are commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • Consumer electronics: Used in smartphones, tablets, and other portable devices.
  • Industrial control systems: Integrated into control boards for precise current and voltage regulation.
  • Automotive electronics: Utilized in engine control units (ECUs) and other automotive systems.
  • Medical devices: Incorporated into medical equipment for accurate and reliable performance.
  • Power supplies: Used in power supplies for current limiting and voltage division.
  • LED lighting: Current limiting resistors for LEDs.

Features:

  • 0805 package size: Standard surface mount package for automated assembly.
  • 510 Ohm resistance: Fixed resistance value.
  • ±1% tolerance: High precision resistance value.
  • Thick film construction: Provides stability and reliability.
  • Lead-free terminations: Compliant with RoHS environmental standards.
  • Operating Temperature Range: -55°C to +155°C
  • Power Rating: 0.125W

Benefits:

  • Accurate resistance: Ensures precise circuit operation.
  • Stable performance: Provides reliable performance over a wide range of environmental conditions.
  • Compact size: Saves space on circuit boards.
  • Easy to use: Compatible with standard surface mount assembly techniques.
  • RoHS compliant: Environmentally friendly.
  • Cost effective: Economical choice for high-volume applications.

Additional Details:

The 0805W8F5100T5E is part of Royal Ohm's general-purpose chip resistor series. The '0805' denotes the physical dimensions of the resistor in inches (0.08 inch length and 0.05 inch width). The resistance value of 510 ohms is indicated by the digits '510'. The 'T5E' likely relates to the packaging and reel size for automated placement machines. These resistors are designed to be soldered onto a PCB using reflow soldering techniques. The thick film construction provides good stability and resistance to environmental factors such as temperature and humidity. Proper storage conditions should be maintained to ensure the solderability of the terminations. They are designed for high-volume manufacturing.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23,810+ $0.0021 $50.0010
58,825+ $0.0017 $100.0025
93,750+ $0.0016 $150.0000
125,000+ $0.0016 $200.0000
166,670+ $0.0015 $250.0050
214,290+ $0.0014 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845,200 pieces
MOQ: 23810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess