The RL0603E024M250K is a chip inductor manufactured by Ruilongyuan Electronics Co., Ltd. It's designed for high-frequency applications where a small form factor and stable inductance are critical.
Applications
- RF circuits
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Mobile phones
- GPS devices
- Matching networks
- Filters
Features
- Small 0603 package size
- High Q factor
- Tight inductance tolerance
- Excellent self-resonant frequency
- RoHS compliant
Benefits
- Miniaturization of electronic circuits due to its small size
- Improved signal integrity due to the high Q factor and low losses
- Stable performance over temperature and frequency variations
- Reduced electromagnetic interference (EMI)
- Compliance with environmental regulations
Additional Details
The RL0603E024M250K has an inductance value of 2.4 nH and a tolerance of ±10%. The self-resonant frequency (SRF) is typically in the GHz range. The operating temperature range is typically from -55°C to +125°C. The DC resistance (DCR) is low, which contributes to its high efficiency. It's constructed using a ceramic core and a wire-wound or multi-layer winding technique. The termination is typically made of a solderable material such as tin or tin-lead alloy. The compact size allows for high-density mounting on PCBs, enabling space-saving designs in portable and miniaturized electronic devices. It is designed for automated assembly using standard pick-and-place equipment and reflow soldering processes.