EN
  • EN
  • DE
  • IT

PJ-037AH-SMT-TR

Part No PJ-037AH-SMT-TR
Manufacturer Same Sky
Catalog Connectors, Interconnects
Description CONN PWR JACK 2X5.5MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsBarrel ConnectorsPower Connectors
Manufacturer Same Sky (Formerly CUI Devices)
Packaging Tape & Reel (TR)
Part Status Obsolete
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter 0.079" (2.00mm ID), 0.248" (6.30mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Type Surface Mount, Right Angle; Through Hole
Termination Solder
Shielding Unshielded
Features Board Guide, Solder Retention
Voltage - Rated 24VDC
Current Rating (Amps) 5 A
Mating Length/Depth 0.360" (9.15mm)
Material Flammability Rating UL94 V-0
Operating Temperature -25°C ~ 85°C
Contact Material - Plating Silver
Housing Material Polyamide (PA6T), Nylon 6T
Contact Material Brass, Copper Alloy
Body Color Black
Base Product Number PJ-037
Ultra Librarian 3D Model Ultra Librarian PJ-037AH-SMT-TR CAD Model

You May Also Be Interested in

Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Amphenol FCI
CONN D-SUB PLUG 25POS SOLDER CUP
Lowest to $6.6588
Pulse
CONN JACK 1PORT PCB
Need more? Email Us
Linx Technologies Inc.
CONN MHF4 JACK STR SMD
Need more? Email Us
Amphenol Commercial Products
CONN RCPT USB3.0 A STACK PCB R/A
Lowest to $67.7060
Same Sky
AUDIO JACK, 6.35 MM, HORIZONTAL,
Need more? Email Us
JAM
WIRE TO WIRE CONNECTOR, 2P, REC
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $5.0786
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess