EN
  • EN
  • DE

234686\1GB\64Mx8\16C\set\PC333

Part No 234686\1GB\64Mx8\16C\set\PC333
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-333 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951591-234686\1GB\64Mx8\16C\set\PC333
Series *
Ultra Librarian 3D Model Ultra Librarian 234686\1GB\64Mx8\16C\set\PC333 CAD Model

Description

The Samsung 234686 1GB memory module is a Synchronous Dynamic Random-Access Memory (SDRAM) module designed for older computer systems. It has a capacity of 1GB, a configuration of 64Mx8 with 16 chips (16C), and is PC333 compliant, indicating its operating speed of 333MHz. The "set" designation might suggest it was part of a dual-channel kit.

Applications:

  • Older desktop computers
  • Legacy server systems
  • Industrial PCs
  • Embedded systems

Features:

  • 1GB storage capacity
  • 64Mx8 memory organization
  • 16 Chips (16C) configuration
  • PC333 compliance (333MHz)
  • SDRAM technology (most likely DDR)

Benefits:

  • Increased system performance compared to systems with less memory
  • Improved multitasking capabilities for older operating systems
  • Compatibility with systems requiring PC333 SDRAM

Additional Details:

This 1GB SDRAM module operates at a voltage typical for DDR SDRAM technology (usually 2.5V). The PC333 specification indicates that it is designed to operate at a clock speed of 333MHz, ensuring compatibility with systems designed for that speed. The 64Mx8 configuration means that there are 64 million memory locations, each capable of storing 8 bits of data. The 16C indicates that the module utilizes 16 individual memory chips to achieve its capacity. Adhering to JEDEC standards, it ensures wide compatibility. Modules like these provided a significant upgrade for systems needing additional memory for applications. The term "set" suggests it could have been sold as part of a matched pair for dual-channel memory configurations, enabling increased bandwidth and performance in systems that supported it. These modules improved the performance of computers allowing for more applications to run concurrently and generally increasing the speed of the system.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess