EN
  • EN
  • DE

BC850BTF

Part No BC850BTF
Manufacturer Samsung
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048421-BC850BTF
Categories OEM Parts(A-B)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC850BTF CAD Model

Description

The BC850BTF is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Samsung. It is commonly used in a wide range of electronic applications due to its reliable performance and small signal amplification capabilities.

Applications:

  • General-purpose amplification: Used to amplify small signals in various electronic circuits.
  • Switching circuits: Employed as a switch in low-power applications.
  • Audio amplifiers: Suitable for use in the pre-amplifier stages of audio amplifiers.
  • Signal processing: Used in signal conditioning and processing circuits.
  • Consumer electronics: Found in devices like mobile phones, remote controls, and other handheld gadgets.

Features:

  • NPN Transistor: An NPN transistor configuration allows for efficient current flow.
  • Low Noise: Designed for low-noise amplification in sensitive circuits.
  • High Current Gain (hFE): Offers a high current gain, enhancing amplification capabilities.
  • Small Signal Amplifier: Optimized for amplifying small signals without distortion.
  • Surface Mount Device (SMD): Packaged as a small SMD component, suitable for automated assembly.

Benefits:

  • Reliable Performance: Provides stable and dependable performance in various operating conditions.
  • Compact Size: Small SMD package allows for use in miniaturized electronic devices.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Easy to Use: Simple to integrate into existing circuit designs.
  • Versatile: Suitable for a broad range of applications, from simple switching to complex amplification.

Additional Details:

The BC850BTF has a collector-emitter voltage (VCEO) rating, typically around 45V, and a collector current (IC) rating, usually around 100mA. The DC current gain (hFE) is typically between 420 and 800, ensuring strong amplification. The transistor is housed in a SOT-23 package. This makes it well-suited for high-density PCB layouts and automated assembly processes.

Understanding the datasheet and electrical characteristics of the BC850BTF is crucial for optimal use in electronic designs. Proper biasing and component selection are essential to achieving desired performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess