EN
  • EN
  • DE

CL10B183KBNC

Part No CL10B183KBNC
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843231-CL10B183KBNC
Ultra Librarian 3D Model Ultra Librarian CL10B183KBNC CAD Model

Description

The CL10B183KBNC is a ceramic capacitor manufactured by Samsung. It's a Multi-Layer Ceramic Capacitor (MLCC) designed for general-purpose applications within various electronic circuits. MLCCs like this are favored due to their compact size, relatively high capacitance values, and consistent, reliable performance.

Applications

  • Bypass capacitors in digital logic circuits.
  • Decoupling capacitors in power supply lines.
  • Filtering capacitors in analog signal processing.
  • Snubber circuits for transient voltage suppression.
  • Resonant tuning in RF circuits.

Features

  • Small Form Factor: Allows for high-density population on circuit boards.
  • High Capacitance Value: Stores a significant amount of electrical energy for its size.
  • Stable Performance: Maintains consistent electrical characteristics across a range of temperatures and frequencies.
  • RoHS Compliant: Adheres to environmental regulations restricting hazardous substances.
  • Lead-Free Termination: Compatible with modern lead-free soldering processes.

Benefits

  • Improved Circuit Stability: Minimizes voltage fluctuations and reduces unwanted noise.
  • Enhanced Reliability: Consistent capacitance values contribute to stable circuit operation.
  • Reduced Board Size: Small size allows for compact and efficient designs.
  • Cost-Effective Solution: MLCCs offer a good balance of performance and price.
  • Environmentally Responsible: Compliant with RoHS standards and uses lead-free materials.

Additional Details

The CL10B183KBNC features a capacitance value of 18nF (nanoFarads). Its rated voltage is 50V. The temperature coefficient is X7R, meaning its capacitance changes by ±15% within the temperature range of -55°C to +125°C. The package size is 0603. This capacitor uses a ceramic dielectric material, giving it good insulation resistance and a low dissipation factor. It is commonly integrated into mobile phones, laptops, and a variety of portable electronics for reliable power delivery and signal integrity. The X7R dielectric ensures relatively stable performance under varying temperatures, making it suitable for demanding applications. It is a versatile component, providing a blend of size, performance, and affordability for diverse electronic projects.

This component provides a cost-effective solution to board-level filtering, decoupling, and bypass requirements in a wide array of commercial and industrial products. Its robust construction allows it to endure reflow soldering, making it amenable to high volume assembly.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess