EN
  • EN
  • DE
  • IT

CL10B473K08NNNC

Part No CL10B473K08NNNC
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1001+
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 709899-CL10B473K08NNNC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL10B473K08NNNC CAD Model

Description

The CL10B473K08NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for general-purpose applications in electronic circuits, offering stable capacitance and reliable performance. This capacitor is commonly used for decoupling, bypassing, and filtering.

Applications:

  • Mobile Phones: Used for decoupling power supplies and filtering signals in mobile phone circuits.
  • Tablets: Employed in tablets for similar decoupling and filtering functions.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, audio players, and digital cameras.
  • Industrial Equipment: Used in industrial control systems, power supplies, and other industrial applications.
  • Automotive Electronics: Employed in automotive control units and other automotive electronic systems.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • Small Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • High Reliability: Designed for long-term reliability and stable performance.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits:

  • Improved Circuit Performance: Provides stable capacitance and low ESR, improving the performance of electronic circuits.
  • Reduced Noise: Filters noise and reduces unwanted signals in electronic circuits.
  • Simplified Design: Simplifies circuit design by providing a reliable and stable capacitance element.
  • Compact Size: Allows for use in space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective solution for decoupling, bypassing, and filtering applications.

Additional Details:

The CL10B473K08NNNC has a capacitance of 0.047μF (47nF) with a tolerance of ±10%. The voltage rating is typically 16V. The temperature coefficient is X7R, indicating stable performance over a temperature range of -55°C to +125°C. It is typically packaged in a 0603 case size. Refer to the Samsung datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess