EN
  • EN
  • DE

IFR48P0T0SE05

Part No IFR48P0T0SE05
Manufacturer Samsung
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977582-IFR48P0T0SE05
Categories OEM Parts(F-I)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IFR48P0T0SE05 CAD Model

Description

The IFR48P0T0SE05 is a power MOSFET manufactured by Samsung. It's designed for high-efficiency power switching applications. This MOSFET leverages advanced trench technology to minimize on-state resistance and gate charge, thereby reducing power losses and improving overall system efficiency.

Applications

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Power management in notebook computers and portable devices
  • Motor control applications
  • Load switching
  • Battery protection circuits

Features

  • Low on-state resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • Avalanche rated
  • Logic level gate drive
  • RoHS compliant

Benefits

  • Improved energy efficiency, reducing power consumption and heat generation
  • Enhanced system reliability due to lower operating temperatures
  • Reduced component count and board space requirements
  • Simplified gate drive circuitry
  • Suitable for high-frequency switching applications

Additional Details

The IFR48P0T0SE05 MOSFET is characterized by its low on-state resistance (RDS(on)), which minimizes conduction losses when the MOSFET is in the 'on' state. This is crucial for high-efficiency power conversion. The low gate charge (Qg) ensures fast switching speeds and reduces switching losses, further contributing to improved efficiency. The avalanche rating indicates the device's ability to withstand transient voltage spikes, enhancing its robustness and reliability. The logic level gate drive simplifies the gate drive circuitry, allowing it to be directly driven by logic-level signals. This MOSFET is suitable for a wide range of power management and control applications, including synchronous rectification, motor control, and battery protection. The RoHS compliance ensures that it meets environmental regulations.

The advanced trench technology employed in the IFR48P0T0SE05 enables it to achieve a high power density, allowing for smaller and more compact designs. Its thermal performance is optimized to dissipate heat effectively, contributing to long-term reliability. The device is available in a standard surface mount package, making it easy to integrate into automated assembly lines. Overall, the IFR48P0T0SE05 is a versatile and high-performance MOSFET that offers a compelling combination of efficiency, reliability, and ease of use.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess