EN
  • EN
  • DE

K4A4G165WF-BCTD

Part No K4A4G165WF-BCTD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940394-K4A4G165WF-BCTD
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G165WF-BCTD CAD Model

Description

The Samsung K4A4G165WF-BCTD is a high-performance DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed for use in various applications requiring high bandwidth and low power consumption. It is manufactured by Samsung, a leading provider of memory solutions, and offers significant improvements over previous generations of DDR memory.

Applications

  • Desktop PCs: Used as system memory to enhance performance.
  • Laptops: Provides fast and efficient memory for portable computing.
  • Servers: Supports high-density memory configurations for server applications.
  • Networking Equipment: Enables high-speed data processing in routers and switches.
  • Embedded Systems: Suitable for applications needing high memory bandwidth in a compact form factor.

Features

  • DDR4 Technology: Utilizes DDR4 architecture for faster data transfer rates and improved power efficiency compared to DDR3.
  • High Bandwidth: Offers a high memory bandwidth, enabling quick access to data and improved overall system performance.
  • Low Power Consumption: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • High Density: Provides a high memory density, allowing for larger memory capacity in a smaller footprint.
  • Reliability: Built with robust error correction and detection mechanisms to ensure data integrity.

Benefits

  • Improved System Performance: Enhances the overall performance of computing devices by providing faster memory access.
  • Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower energy costs in servers.
  • Increased Memory Capacity: Allows for larger memory configurations, enabling the execution of more demanding applications.
  • Enhanced Data Integrity: Protects against data corruption, ensuring reliable operation.
  • Future-Proofing: Supports the latest DDR4 standards, providing compatibility with modern computing platforms.

Technical Specifications

The K4A4G165WF-BCTD typically operates at a specific voltage (e.g., 1.2V) and offers data transfer rates up to a certain speed (e.g., 2666 MHz or higher), depending on the specific configuration and system compatibility. It is available in various densities and package options to suit different application requirements. The specific timing parameters (CAS Latency, RAS to CAS Delay, RAS Precharge Time) also contribute to its overall performance characteristics.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2029 $50.4058
5+ $20.6793 $103.3965
8+ $20.0331 $160.2648
11+ $19.3868 $213.2548
14+ $18.7406 $262.3684
18+ $16.8019 $302.4342
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess