EN
  • EN
  • DE

K4B2G0846Q-BCKO

Part No K4B2G0846Q-BCKO
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826574-K4B2G0846Q-BCKO
Ultra Librarian 3D Model Ultra Librarian K4B2G0846Q-BCKO CAD Model

Description

The K4B2G0846Q-BCKO is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is designed for applications requiring high bandwidth and low power consumption, making it suitable for various computing and embedded systems.

Applications

  • Desktop PCs: Used as main system memory for general computing tasks.
  • Laptop Computers: Provides memory for portable computing devices.
  • Gaming Consoles: Supports high-performance graphics processing.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Embedded Systems: Found in various embedded applications, including industrial control and automotive systems.

Features

  • 2Gb Density: Offers a memory capacity of 2 Gigabits.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • 8-bit Data Width: Organizes data in an 8-bit wide configuration.
  • Low Power Consumption: Designed for energy efficiency.
  • High Bandwidth: Enables fast data access and processing.
  • Operating Voltage: Operates at a standard DDR3 voltage (typically 1.5V).
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Increased System Performance: High-speed data transfer enhances application performance.
  • Reduced Power Consumption: Energy-efficient design extends battery life in portable devices.
  • Improved Data Throughput: Faster memory access improves overall system responsiveness.
  • Enhanced Gaming Experience: Supports smooth and responsive gaming performance.
  • Reliable Operation: Ensures data integrity and stable system operation.

Additional Details

The K4B2G0846Q-BCKO is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for surface mounting. Detailed specifications, including timing parameters (such as CAS latency, RAS-to-CAS delay, and precharge time), operating temperature range, and power consumption characteristics, are available in the device datasheet. The device is designed to comply with JEDEC standards for DDR3 SDRAM. It uses a prefetch architecture to improve data access efficiency. Proper termination and signal integrity techniques are crucial for reliable operation at high speeds.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess