EN
  • EN
  • DE

K4E661612DTC60

Part No K4E661612DTC60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066683-K4E661612DTC60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4E661612DTC60 CAD Model

Description

The Samsung K4E661612DTC60 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring high-speed data access and low power consumption. It is manufactured by Samsung, a leading provider of memory solutions.

Applications

  • Desktop PCs
  • Laptops
  • Embedded systems
  • Networking devices
  • Industrial control systems

Features

  • DDR3 Technology: Delivers faster data transfer rates compared to DDR2 SDRAM.
  • Capacity: 64Mb (67,108,864 bits) memory capacity.
  • Data Rate: The 'TC60' in the part number likely denotes the speed grade and associated clock frequency of the memory.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and energy-sensitive applications.
  • Advanced Packaging: Utilizes industry-standard packaging for easy integration into various systems.

Benefits

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Reduced Power Consumption: Low power operation helps extend battery life in mobile devices and reduces overall system power requirements.
  • Enhanced Reliability: Samsung's rigorous testing and manufacturing processes ensure high reliability and longevity.
  • High Bandwidth: Provides ample bandwidth for demanding applications, ensuring smooth data flow and optimal performance.

Additional Details

The K4E661612DTC60 is a key component for systems where performance and power efficiency are critical. For detailed technical specifications, including timing parameters, voltage requirements, and thermal characteristics, please refer to the official Samsung datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess