EN
  • EN
  • DE

K4M563233G-HN60

Part No K4M563233G-HN60
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826601-K4M563233G-HN60
Ultra Librarian 3D Model Ultra Librarian K4M563233G-HN60 CAD Model

Description

The K4M563233G-HN60 is a Mobile DDR SDRAM (mDDR SDRAM) chip manufactured by Samsung. mDDR is a type of DRAM specifically designed for low power consumption in mobile devices. It's a type of volatile memory commonly used in smartphones, tablets, and other portable electronics to store data that is actively being used by the system.

Applications:

  • Smartphones: Main system memory for smartphones.
  • Tablets: Main system memory for tablets.
  • Portable Media Players: Memory for storing and playing audio and video files.
  • Digital Cameras: Memory for capturing and storing digital images and videos.
  • Handheld Gaming Consoles: Memory for storing game data and graphics.

Features:

  • mDDR Technology: Optimized for low power consumption in mobile applications.
  • High Density: Offers a significant amount of memory storage in a single chip. (Specific capacity would be detailed in the datasheet)
  • Low Voltage Operation: Designed for operation at low voltage levels, further reducing power consumption.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Clock Synchronization: Synchronous operation ensures precise data transfer timing.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Improved System Performance: High-speed data transfer rates improve overall system performance.
  • Increased Memory Capacity: Allows for running more applications and handling larger datasets.
  • Enhanced Multimedia Performance: Enables smoother playback of audio and video files.
  • Reliable Data Storage: Provides reliable storage of data that is actively being used by the system.

The K4M563233G-HN60's specific capacity, clock speed, and timings are defined in the Samsung datasheet. The HN60 likely refers to specific speed grade or packaging characteristics. It is designed to meet the stringent power consumption requirements of mobile devices.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess